TE Connectivity Hardware, Grounding & Mounting ER0034-000

Description
Body Features Bolt Hole Centers : 160 MM  [6.3 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 100 - 135 MM  [3.93 - 5.31 INCH ] Height (Installed) : 170 MM  [6.69 INCH ] Product Availability Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 160 MM  [6.3 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 100 - 135 MM  [3.93 - 5.31 INCH ] Height (Installed) : 170 MM  [6.69 INCH ] Product Availability Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0034-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0034-000
Hardware, Grounding & Mounting ER0034-000
Body Features Bolt Hole Centers : 160 MM  [6.3 INCH ] Configuration Features Number of Cables to be Mounted : 1 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 100 - 135 MM  [3.93 - 5.31 INCH ] Height (Installed) : 170 MM  [6.69 INCH ] Product Availability Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas

Body Features


  • Bolt Hole Centers : 160 MM  [6.3 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 1

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 100 - 135 MM  [3.93 - 5.31 INCH ]
  • Height (Installed) : 170 MM  [6.69 INCH ]

Product Availability


  • Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0034-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5207908-4 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - 207467-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5750100-1 - TE Connectivity
Specs
Material Polypropylene
View Details