TE Connectivity Hardware, Grounding & Mounting ER0024-000

Description
Body Features Bolt Hole Centers : 100 MM  [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM  [1.97 - 2.95 INCH ] Height (Installed) : 260 MM  [10.26 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 100 MM  [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM  [1.97 - 2.95 INCH ] Height (Installed) : 260 MM  [10.26 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0024-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0024-000
Hardware, Grounding & Mounting ER0024-000
Body Features Bolt Hole Centers : 100 MM  [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM  [1.97 - 2.95 INCH ] Height (Installed) : 260 MM  [10.26 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa

Body Features


  • Bolt Hole Centers : 100 MM  [3.93 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 50 - 75 MM  [1.97 - 2.95 INCH ]
  • Height (Installed) : 260 MM  [10.26 INCH ]

Mechanical Attachment


  • Mounting Options : Flat Mount

Product Availability


  • Product Availability : Americas, China, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0024-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745919-3 - TE Connectivity
Specs
Material Zinc
View Details
Connector Strain Relief - 201846-5 - TE Connectivity
Specs
Material Carbon Steel
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 174193-2 - TE Connectivity
Specs
Material Zinc
View Details