TE Connectivity Connector Strain Relief 206322-9

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Clamp, part number 98K6437, is designed for use with CPC Series connectors. It is constructed from black thermoplastic that is heat-stabilized, fire-resistant, and self-extinguishing, meeting UL 94V-0 standards. The clamp features a maximum cable outer diameter of 17.86 mm and is RoHS compliant. This clamp provides strain relief and can be used with all series receptacles and plugs. The clamping area is adjustable by reversing the clamping insert, which allows for flexibility in accommodating different cable sizes. Each assembly includes the cable clamp, two screws, and the necessary clamping inserts, although the inserts are not sold separately. The product is packaged unassembled, which may require additional assembly during installation. Engineers considering this product should note its compatibility with various shell sizes and the availability of replacement screws in multiple lengths.

Datasheet Summary
Powered by GS/AI

The Circular Connector Clamp, part number 98K6437, is designed for use with CPC Series connectors. It is constructed from black thermoplastic that is heat-stabilized, fire-resistant, and self-extinguishing, meeting UL 94V-0 standards. The clamp features a maximum cable outer diameter of 17.86 mm and is RoHS compliant. This clamp provides strain relief and can be used with all series receptacles and plugs. The clamping area is adjustable by reversing the clamping insert, which allows for flexibility in accommodating different cable sizes. Each assembly includes the cable clamp, two screws, and the necessary clamping inserts, although the inserts are not sold separately. The product is packaged unassembled, which may require additional assembly during installation. Engineers considering this product should note its compatibility with various shell sizes and the availability of replacement screws in multiple lengths.

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 206322-9 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
206322-9
Connector Strain Relief 206322-9
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 15/16-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity - 78K6814 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
78K6814
Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity 78K6814
CABLE CLAMP, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:17.86mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic Connectors RoHS Compliant: Yes

CABLE CLAMP, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:17.86mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:Circular Plastic Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Clamp, Straight, Large, Cpc Series, 17, Thermoplastic, 17.86 Mm, Cpc Connectors Rohs Compliant Amp Te Connectivity - 98K6437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Large, Cpc Series, 17, Thermoplastic, 17.86 Mm, Cpc Connectors Rohs Compliant Amp Te Connectivity
98K6437
Circular Connector Clamp, Straight, Large, Cpc Series, 17, Thermoplastic, 17.86 Mm, Cpc Connectors Rohs Compliant Amp Te Connectivity 98K6437
Circular Connector Clamp, Straight, Large, CPC Series, 17, Thermoplastic, 17.86 mm, CPC Connectors RoHS Compliant: Yes

Circular Connector Clamp, Straight, Large, CPC Series, 17, Thermoplastic, 17.86 mm, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 206322-9 78K6814
Product Name Connector Strain Relief Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products