TE Connectivity Connector Strain Relief 213902-3

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 213902-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
213902-3
Connector Strain Relief 213902-3
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Thread Size : 15/16-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity - 16M2881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
16M2881
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity 16M2881
CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets) RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Clamp, Straight, Large, Cpc Series, 17, Nylon (Polyamide), 17.86 Mm Rohs Compliant Amp Te Connectivity - 93K3159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Large, Cpc Series, 17, Nylon (Polyamide), 17.86 Mm Rohs Compliant Amp Te Connectivity
93K3159
Circular Connector Clamp, Straight, Large, Cpc Series, 17, Nylon (Polyamide), 17.86 Mm Rohs Compliant Amp Te Connectivity 93K3159
Circular Connector Clamp, Straight, Large, CPC Series, 17, Nylon (Polyamide), 17.86 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Large, CPC Series, 17, Nylon (Polyamide), 17.86 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 213902-3 16M2881
Product Name Connector Strain Relief Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745833-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-2308348-5 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 2554584-1 - TE Connectivity
Specs
Material Stainless Steel
View Details