TE Connectivity Connector Strain Relief 1546746-3

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1546746-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1546746-3
Connector Strain Relief 1546746-3
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 3/4-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Cable Entry Diameter : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Mechanical Attachment


  • Thread Size : 3/4-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1546746-3
Product Name Connector Strain Relief
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201843-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 207489-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 182663-1 - TE Connectivity
Specs
Material Thermoplastic
Length 1.4 inch (35.6 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers