TE ConnectivityHardware, Grounding & MountingER0018-000
Description
Body Features Bolt Hole Centers : 100 MM [3.93 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 51 - 79 MM [2 - 3.11 INCH ]
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 100 MM [3.93 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 51 - 79 MM [2 - 3.11 INCH ]
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China
Body Features Bolt Hole Centers : 100 MM [3.93 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 51 - 79 MM [2 - 3.11 INCH ]
Product Availability Product Availability : Asia, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China
Body Features
Bolt Hole Centers : 100 MM [3.93 INCH ]
Configuration Features
Number of Cables to be Mounted : 1
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 51 - 79 MM [2 - 3.11 INCH ]
Product Availability
Product Availability : Asia, Europe, Middle East & Africa, Americas, Australia, New Zealand & Pacific Islands, China