TE Connectivity Connector Strain Relief 1393738-5

Description
Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10 - 14.9 MM  [.394 - .587 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 14702 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 15 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10 - 14.9 MM  [.394 - .587 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 14702 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 15 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1393738-5 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1393738-5
Connector Strain Relief 1393738-5
Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : 10 - 14.9 MM  [.394 - .587 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 14702 Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 15 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle : 37.5°
  • Primary Product Color : Gray
  • Primary Product Material : Thermoplastic
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50

Dimensions


  • Compatible Insulation Diameter Range : 10 - 14.9 MM  [.394 - .587 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 14702

Operation/Application


  • Compatible With Connector Shell Size : 5
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 15

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1393738-5
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data