TE Connectivity ™ Connector Strain Relief 1445771-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 4.4 MM  [.173 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1/2-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 8 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 4.4 MM  [.173 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1/2-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 8 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1445771-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1445771-1
Connector Strain Relief 1445771-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 4.4 MM  [.173 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1/2-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 8 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 4.4 MM  [.173 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Mechanical Attachment


  • Thread Size : 1/2-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 8
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1445771-1
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data