TE Connectivity Hardware, Grounding & Mounting EF3981-000

Description
Body Features Bolt Hole Centers : 75 MM  [2.952 INCH ] Configuration Features Installed Height - Max : 100 MM  [3.937 INCH ] Maximum Cable Diameter : 50 MM  [1.968 INCH ] Minimum Cable Diameter : 38 MM  [1.496 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : AMERICAS, China, ANZPAC, ASIA, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 75 MM  [2.952 INCH ] Configuration Features Installed Height - Max : 100 MM  [3.937 INCH ] Maximum Cable Diameter : 50 MM  [1.968 INCH ] Minimum Cable Diameter : 38 MM  [1.496 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : AMERICAS, China, ANZPAC, ASIA, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EF3981-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EF3981-000
Hardware, Grounding & Mounting EF3981-000
Body Features Bolt Hole Centers : 75 MM  [2.952 INCH ] Configuration Features Installed Height - Max : 100 MM  [3.937 INCH ] Maximum Cable Diameter : 50 MM  [1.968 INCH ] Minimum Cable Diameter : 38 MM  [1.496 INCH ] Number of Cables to be Mounted : 1 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : AMERICAS, China, ANZPAC, ASIA, EMEA Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 75 MM  [2.952 INCH ]

Configuration Features


  • Installed Height - Max : 100 MM  [3.937 INCH ]
  • Maximum Cable Diameter : 50 MM  [1.968 INCH ]
  • Minimum Cable Diameter : 38 MM  [1.496 INCH ]
  • Number of Cables to be Mounted : 1

Mechanical Attachment


  • Mounting Hardware : Strut Nut - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : AMERICAS, China, ANZPAC, ASIA, EMEA

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EF3981-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products