TE Connectivity Hardware, Grounding & Mounting ER0015-000

Description
Body Features Bolt Hole Centers : 80 MM  [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM  [1.5 - 1.97 INCH ] Height (Installed) : 200 MM  [7.87 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 80 MM  [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM  [1.5 - 1.97 INCH ] Height (Installed) : 200 MM  [7.87 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0015-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0015-000
Hardware, Grounding & Mounting ER0015-000
Body Features Bolt Hole Centers : 80 MM  [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM  [1.5 - 1.97 INCH ] Height (Installed) : 200 MM  [7.87 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa

Body Features


  • Bolt Hole Centers : 80 MM  [3.15 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 38 - 50 MM  [1.5 - 1.97 INCH ]
  • Height (Installed) : 200 MM  [7.87 INCH ]

Mechanical Attachment


  • Mounting Options : Strut Nut - Stainless

Product Availability


  • Product Availability : Americas, China, Asia, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0015-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 6-1393738-3 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 5748677-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1393738-5 - TE Connectivity
Specs
Material Thermoplastic
View Details