TE ConnectivityHardware, Grounding & MountingER0022-000
Description
Body Features Bolt Hole Centers : 100 MM [3.93 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM [1.97 - 2.95 INCH ] Height (Installed) : 130 MM [5.12 INCH ]
Mechanical Attachment Mounting Options : Center Mounted
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, China, Asia
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 100 MM [3.93 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM [1.97 - 2.95 INCH ] Height (Installed) : 130 MM [5.12 INCH ]
Mechanical Attachment Mounting Options : Center Mounted
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, China, Asia
Body Features Bolt Hole Centers : 100 MM [3.93 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM [1.97 - 2.95 INCH ] Height (Installed) : 130 MM [5.12 INCH ]
Mechanical Attachment Mounting Options : Center Mounted
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, China, Asia
Body Features
Bolt Hole Centers : 100 MM [3.93 INCH ]
Configuration Features
Number of Cables to be Mounted : 1
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 50 - 75 MM [1.97 - 2.95 INCH ]
Height (Installed) : 130 MM [5.12 INCH ]
Mechanical Attachment
Mounting Options : Center Mounted
Product Availability
Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, China, Asia