Manufacturer: Microchip Technology
Win Source Part Number: 788274-ADM00467
Regulator Topology: Buck
Voltage - Output: 3.3V, 5V
Voltage - Input: 4 V ~ 30 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Output Current: 1A, 1A
Utilized IC / Part: MCP16311, MCP16312
Family Name: ADM00467
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 17, 2013
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MCP16311, MCP16312 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
EVAL BOARD MCP16311 MCP16312
EVAL BOARD MCP16311 MCP16312
Power Management IC Development Tools Synch Buck Eval Brd for MCP16311
EVAL BOARD, SYNCHRONOUS BUCK CONVERTER; Silicon Manufacturer:Microch
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 788274-ADM00467 | ADM00467 | ADM00467-ND | ADM00467 | 536-ADM00467 | ADM00467 | 45AC6319 |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ADM00467 | Linear ICs - Evaluation Board | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | EVAL BOARD MCP16311 MCP16312 | Power Management IC Development Tools | Eval Board, Synchronous Buck Converter; Silicon Manufacturer Microchip |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |