Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MCP1643 1, Non-Isolated Outputs LED Driver Evaluation Board
BOARD DEMO LED DVR MCP1643 0.5W
Power Management IC Development Tools MCP1643 0.5W LED Driver Demo Board
EVAL BOARD, MCP1643 SYNC BOOST LED REG; Device Topology:Boost (Step Up); No. of Outputs:1Outputs; Output Current:100mA; Output Voltage:-; Input Voltage Min:500mV; Input Voltage Max:2.5V; Core Chip:MCP1643; Dimming Control RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ADM00435 | ADM00435-ND | ADM00435 | ADM00435 | 55X2644 |
| Product Name | Linear ICs - Evaluation Board | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Power Management IC Development Tools | Eval Board, Mcp1643 Sync Boost Led Reg; Device Topology Microchip |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |