Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits ADM00825

Description
Win Source Part Number: 1105682-ADM00825 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s) Embedded: Yes, FPGA / CPLD Utilized IC / Part: MCP2210 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Microchip Technology Base Product Number: ADM00825
Request a Quote
Description
Win Source Part Number: 1105682-ADM00825 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s) Embedded: Yes, FPGA / CPLD Utilized IC / Part: MCP2210 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Microchip Technology Base Product Number: ADM00825
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1105682-ADM00825 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1105682-ADM00825
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1105682-ADM00825
Win Source Part Number: 1105682-ADM00825 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Clock Generator Supplied Contents: Board(s) Embedded: Yes, FPGA / CPLD Utilized IC / Part: MCP2210 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Microchip Technology Base Product Number: ADM00825

Win Source Part Number: 1105682-ADM00825
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Timing
Package: Bulk
Standard Package: 1
Function: Clock Generator
Supplied Contents: Board(s)
Embedded: Yes, FPGA / CPLD
Utilized IC / Part: MCP2210
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Microchip Technology
Base Product Number: ADM00825

Buy Now
Linear ICs - Evaluation Board - ADM00825 - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
ADM00825
Linear ICs - Evaluation Board ADM00825
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ADM00825 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ADM00825
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ADM00825
HV MUX CONTROLLER BOARD

HV MUX CONTROLLER BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1105682-ADM00825 ADM00825 ADM00825
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Linear ICs - Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products