Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits ADM00639

Description
Win Source Part Number: 1023481-ADM00639 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB Supplied Contents: Board(s) Primary Attributes: 2-Channel (Dual) Utilized IC / Part: UCS2112 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: Microchip Technology Base Product Number: ADM00639
Request a Quote Datasheet
Description
Win Source Part Number: 1023481-ADM00639 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB Supplied Contents: Board(s) Primary Attributes: 2-Channel (Dual) Utilized IC / Part: UCS2112 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: Microchip Technology Base Product Number: ADM00639
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1023481-ADM00639 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1023481-ADM00639
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1023481-ADM00639
Win Source Part Number: 1023481-ADM00639 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: USB Supplied Contents: Board(s) Primary Attributes: 2-Channel (Dual) Utilized IC / Part: UCS2112 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: Microchip Technology Base Product Number: ADM00639

Win Source Part Number: 1023481-ADM00639
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: USB
Supplied Contents: Board(s)
Primary Attributes: 2-Channel (Dual)
Utilized IC / Part: UCS2112
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: Microchip Technology
Base Product Number: ADM00639

Buy Now
Linear ICs - Evaluation Board - ADM00639 - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
ADM00639
Linear ICs - Evaluation Board ADM00639
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Evaluation and Demonstration Boards and Kits - ADM00639-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
ADM00639-ND
Evaluation and Demonstration Boards and Kits ADM00639-ND
UCS2112 USB Interface Evaluation Board

UCS2112 USB Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ADM00639 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ADM00639
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ADM00639
EVAL BOARD DUAL USB UCS2112

EVAL BOARD DUAL USB UCS2112

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1023481-ADM00639 ADM00639 ADM00639-ND ADM00639
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Linear ICs - Evaluation Board Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP301A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TSY-172LNB+,MC1631-1,50 OHM - TB-943+ - Mini-Circuits
Specs
Category Developement Board
View Details