The MIC23350 Evaluation Board is designed for evaluating Microchip Technology,Äôs MIC23350 synchronous buck regulator. It operates with an input voltage range of 2.4V to 5.5V and can deliver a continuous output current of up to 3A. The output voltage is selectable among nine levels, including 0.6V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V, using two Voltage Select pins. The board features high efficiency, reaching up to 95%, and includes test points for PG, EN, SW, and loop gain measurements. It is suitable for applications requiring a compact and efficient power management solution.
MIC23350 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
MIC23350 3A SYNCH BUCK REGULATOR
Power Management IC Development Tools MIC23350 3A Synch Buck Regulator Eval Bd
EVAL BOARD, 3A SYNC BUCK REGULATOR; Silicon Manufacturer:Microch
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ADM00880-ND | ADM00880 | ADM00880 | ADM00880 | 84AC4393 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Eval Board, 3A Sync Buck Regulator; Silicon Manufacturer Microchip |
| Supported System | Power; DC/DC, Step Down | Synchronous Buck Regulator |