Microchip Technology, Inc. Linear ICs - Evaluation Board ADM00308

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - ADM00308 - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
ADM00308
Linear ICs - Evaluation Board ADM00308
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Evaluation and Demonstration Boards and Kits - ADM00308-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
ADM00308-ND
Evaluation and Demonstration Boards and Kits ADM00308-ND
MTS2916A, MTS62C19A, PIC16F883 Motor Controller/Driver, Stepper Power Management Evaluation Board

MTS2916A, MTS62C19A, PIC16F883 Motor Controller/Driver, Stepper Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - ADM00308 - 790265-ADM00308 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - ADM00308
790265-ADM00308
Evaluation and Demonstration Boards and Kits - ADM00308 790265-ADM00308
Manufacturer: Microchip Technology Win Source Part Number: 790265-ADM00308 Main Purpose: Power Management, Motor Control, Stepper Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: MTS2916A, MTS62C19A, PIC16F883 Family Name: ADM00308 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 790265-ADM00308
Main Purpose: Power Management, Motor Control, Stepper
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: MTS2916A, MTS62C19A, PIC16F883
Family Name: ADM00308
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ADM00308 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ADM00308
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ADM00308
BOARD EVAL STEPPER MTS2916A

BOARD EVAL STEPPER MTS2916A

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
ADM00308
Power Management IC Development Tools ADM00308
Power Management IC Development Tools MTS2916A Stepper Driver Eval Board

Power Management IC Development Tools MTS2916A Stepper Driver Eval Board

Buy Now Datasheet
Evaluation Board, Stepper Motor; Application Sub Type Microchip - 94T7244 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Stepper Motor; Application Sub Type Microchip
94T7244
Evaluation Board, Stepper Motor; Application Sub Type Microchip 94T7244
EVALUATION BOARD, STEPPER MOTOR; Application Sub Type:Stepper Motor; Silicon Manufacturer:Microch ip; Kit Application Type:Power Management - Motor Control; Silicon Core Number:MTS2916A; Product Range:- RoHS Compliant: NA

EVALUATION BOARD, STEPPER MOTOR; Application Sub Type:Stepper Motor; Silicon Manufacturer:Microchip; Kit Application Type:Power Management - Motor Control; Silicon Core Number:MTS2916A; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ADM00308 ADM00308-ND 790265-ADM00308 ADM00308 ADM00308 94T7244
Product Name Linear ICs - Evaluation Board Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - ADM00308 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Evaluation Board, Stepper Motor; Application Sub Type Microchip
Category Developement Board Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 223-1783-ND - DigiKey
Specs
Supported System Humidity, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers
TB,TC/TCM,AT224/DB714,RATIO1:1 - TB-77 - Mini-Circuits
Specs
Category Developement Board
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details