Microchip Technology, Inc. Linear ICs - Evaluation Board ADM00940

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - ADM00940 - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
ADM00940
Linear ICs - Evaluation Board ADM00940
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1074798-ADM00940 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1074798-ADM00940
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1074798-ADM00940
Win Source Part Number: 1074798-ADM00940 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 4.5V ~ 42V Supplied Contents: Board(s) Utilized IC / Part: MAQ3203 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Microchip Technology Base Product Number: ADM00940

Win Source Part Number: 1074798-ADM00940
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 4.5V ~ 42V
Supplied Contents: Board(s)
Utilized IC / Part: MAQ3203
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Microchip Technology
Base Product Number: ADM00940

Buy Now Datasheet
LED Driver Evaluation Boards - ADM00940-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
ADM00940-ND
LED Driver Evaluation Boards ADM00940-ND
MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board

MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - ADM00940 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
ADM00940
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards ADM00940
MAQ3203YM EVALUATION BOARD

MAQ3203YM EVALUATION BOARD

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ADM00940 1074798-ADM00940 ADM00940-ND ADM00940
Product Name Linear ICs - Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products