Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1078218-ADM00443
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Output Type: Single-Ended, Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.05V/µs
Current - Output / Channel: 22 mA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Supplied Contents: Board(s)
Utilized IC / Part: MCP6421
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 4.4 µA
Alternative Parts (Cross-Reference): ADM00443ADM00443.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: 2266-ADM00443
Base Product Number: ADM00443
MCP6421 EMIRR EVALUATION BOARD
MCP6421 and MCP6411 EMIRR Eval Board
MCP6421 EMIRR EVALUATION BOARD
MCP6421 EMIRR EVALUATION BOARD
| Richardson RFPD | Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ADM00443 | 1078218-ADM00443 | ADM00443-ND | 649420 | ADM00443 | ADM00443 |
| Product Name | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Op Amps | Op Amp Evaluation Boards | Analogue Development Tools | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards |
| Category | Developement Board | Developement Board | Development Suite / Kit | Developement Board | Developement Board |