DigiKey Datasheets for RF Modules
RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more
| Product Name | Notes |
|---|---|
| "RF Transmitter ASK 300MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "RF Transmitter ASK 433MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)" | |
| "RF Transmitter ASK, FSK 313MHz ~ 317MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "RF Transmitter ASK, FSK 315MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)" | |
| "RF Transmitter ASK, FSK, OOK 369.5MHz ~ 395.9MHz 7dBm ~ 12dBm 50kbps PCB, Surface Mount Antenna 24-TSSOP (0.173"", 4.40mm Width)" | |
| "RF Transmitter ASK, OOK 264MHz ~ 456MHz 6dBm 10kbps PCB, Surface Mount Antenna 20-TSSOP (0.173"", 4.40mm Width)" | |
| "RF Transmitter FSK 300MHz ~ 960MHz 16dBm 200kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| 4G NTRIP MASTER EUROPE | |
| 4G NTRIP MASTER NA | |
| 5G Sub6+GNSS M.2 3052 Key B, USB | |
| 5G Sub6+GNSS | |
| 6210 HERGA BLUETOOTH (2ND GEN) ( | |
| 802.15.4 6LoWPAN, Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| 802.15.4 Smartmesh IP™, 6LoWPAN Transceiver Module 2.4GHz Antenna Not Included, MMCX Surface Mount | |
| 802.15.4 Smartmesh IP™, 6LoWPAN Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| 802.15.4 WirelessHART Transceiver Module 2.4GHz Antenna Not Included, MMCX Surface Mount | |
| 802.15.4 WirelessHART Transceiver Module 2.4GHz Antenna Not Included, MMCX Through Hole | |
| 802.15.4 WirelessHART Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Through Hole | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 783MHz, 868MHz, 915MHz Antenna Not Included, RP-SMA Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 900MHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4, Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| ADVANTECH AIW-344 IS A 4G LTE CA | |
| ADVANTECH AIW-356 IS A HIGHLY IN | |
| ANYBUS WIRELESS BOLT (SUNBOLT) | |
| ANYBUS WIRELESS BRIDGE II SERIAL | |
| ASSET MONITORING GATEWAY AT&T NA | |
| ASSET MONITORING GATEWAY VZW US | |
| ASSET MONITORING GATEWAY WW CELL | |
| ASSET MONITORING GATEWAY | |
| BLE SIP MOD, OPEN CPU WITH ANT | |
| BLE SIP MOD, OPEN CPU, ANT CON | |
| BLE SIP MOD, UCONNECTXPRESS WITH | |
| BLE SIP MOD, UCONNECTXPRESS, ANT | |
| Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.0 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.0 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v2.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v2.1, Class 2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Surface Mount | |
| Bluetooth Bluetooth v5.1 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Chip Card Edge | |
| Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Chip Surface Mount | |
| Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| Cellular EDGE, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS, WCDMA Transceiver Module 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz Antenna Not Included Surface Mount | |
| Cellular EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz, AWS1 Antenna Not Included Surface Mount | |
| Cellular EDGE, GPRS, GSM, LTE Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount | |
| Cellular LTE Transceiver Module 70MHz ~ 6GHz Antenna Not Included, U.FL Surface Mount | |
| Cellular Transceiver Module 75MHz ~ 6GHz Surface Mount | |
| DIRECTION-FINDING ANTENNA BOARD | |
| EtherNet/IP™, Modbus, 802.11 a/b/g/n/d Bridge/Router RJ-45 Ethernet | |
| ETTUS USRP B206MINI-I BOARD ONLY | |
| ETTUS USRP B206MINI-I WITH ENCLO | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, MMCX Chassis Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole | |
| General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Chip Chassis Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| General ISM > 1GHz Transceiver Module 30MHz ~ 6GHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, MMCX Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Integrated, Ceramic Patch Surface Mount | |
| General ISM < 1GHz Transceiver Module 869MHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Chassis Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Surface Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Integrated, Chip Chassis Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Integrated, Chip Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 915MHz Surface Mount | |
| GPSOF1 (TX) [LC/PC] | |
| IC DETECTOR RF LOGIC 6WLCSP | |
| IC | |
| INDUSTRIAL AUTOMATION | |
| INDUSTRIAL IOT ACCESS POINT | |
| IWLAN ACCESS POIN,SCALANCE W786- | |
| IWLAN ACCESS POINT SCALANCE | |
| IWLAN ACCESS POINT,SCALANCE W786 | |
| IWLAN ACCESS POINT,SCALANCE W788 | |
| IWLAN CLIENT, SCALANCE W748-1 M1 | |
| LTE Dongle w/Nano SIM | |
| LTE Dongle with Global eSIM | |
| LTE-M IOT BUTTON - EMERGENCY VER | |
| MODULE, VEDA IF912, SIP, DUAL BA | |
| MODULE, VEDA IF913, SIP, TRI BAN | |
| MODULE, VELA IF310, MHF4, CUT TA | |
| MODULE, VELA IF310, MHF4, TAPE A | |
| MODULE, VELA IF310, TRACE PIN, C | |
| MODULE, VELA IF310, TRACE PIN, T | |
| NRF52832, SIP, CHIP ANTENNA, ANT | |
| NRF52833, 2-D ANT. BOARD, ANT. P | |
| NRF52833, 2-D ANT. BOARD, U-CONN | |
| NRF54H20, ANTENNA PIN, OPEN CPU | |
| NRF54H20, PCB ANTENNA, OPEN CPU | |
| Pt100 Temperature Sensor -25°C ~ 50°C Non-Grounded Connector | |
| QUALCOMM WCN7851 FULL-SIZEMINIPC | |
| QUALCOMM WCN7851 WI-FI 2 1620 BT | |
| QUALCOMM WCN7851 WI-FI 7 M.2 223 | |
| QUALCOMM WI-FI6E INDUSTRIAL GRAD | |
| QUALCOMM WIFI6E M.2 2230 E KEY | |
| RF 2.4GHz ~ 2.48GHz ISM USB 60kbps | |
| RF Access Point 2.41GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz 802.11 a/b/g/h/n RJ-45 300Mbps | |
| RF Access Point 2.41GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz RJ-45 1Gbps | |
| RF Adapter 2.4GHz Bluetooth v2.1 115kbps | |
| RF Adapter 2.4GHz Bluetooth v2.1 RS-232 | |
| RF Adapter 915MHz ISM USB | |
| RF Controller 433MHz Handheld, 4 Button | |
| RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g/n/ac, HSPA+, LTE Ethernet, RJ-45, RS-232 150Mbps | |
| RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g/n/ac, HSPA+, LTE Ethernet, RJ-45, RS-232 1Gbps | |
| RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g/n/ac, HSPA+, LTE Ethernet, RJ-45, RS-232 867Mbps | |
| RF Ethernet 2.4GHz, 5GHz HSPA+, LTE Ethernet, RJ-45, RS-232 150Mbps | |
| RF Ethernet HSPA+, LTE Ethernet, RJ-45, RS-232 150Mbps | |
| RF Ethernet HSPA+, LTE Ethernet, RJ-45, RS-232 1Gbps | |
| RF Ethernet HSPA+, LTE Ethernet, RJ-45, RS-232 600Mbps | |
| RF Gateway 13.56MHz Bluetooth v5.0, LTE USB 2.0 106kbps | |
| RF Gateway 802.11ac, Bluetooth v5.0, LTE USB 1Gbps | |
| RF Magnetic Base Antenna | |
| RF Router 2.4GHz, 5GHz HSPA+, LTE RJ-45, RS-232 150Mbps | |
| RF Sensor 2.4GHz SwiftComm™ Connector 1Mbps | |
| RF Sensor 863MHz ~ 870MHz, 902MHz ~ 928MHz Bluetooth v4.2, LoRaWAN | |
| RF Sensor 868MHz Bluetooth v4.2, LoRaWAN | |
| RF Sensor 868MHz, 915MHz, 2.4GHz Bluetooth v4.2, LoRaWAN | |
| RF Sensor 915MHz Bluetooth v4.2, LoRaWAN | |
| RF Sensor 923MHz Bluetooth v4.2, LoRaWAN | |
| RF Sensor Bluetooth v5.0 | |
| RF Switch 922.5MHz 100kbps | |
| RF Transceiver 2.4GHz 802.11 b/g/n USB 150Mbps | |
| RF Transceiver 2.4GHz 802.15.4 | |
| RF Transceiver 2.4GHz ANT™ USB 1Mbps | |
| RF Transceiver 2.4GHz ANT™ USB | |
| RF Transceiver 2.4GHz DSSS, GFSK USB 250kbps | |
| RF Transceiver 915MHz | |
| RF Transceiver, 802.11 b, WLAN 2.4GHz ~ 2.4835GHz 802.11b/g RJ-45 Ethernet 54Mbps | |
| RF Transceiver, 802.11a/b/g/d/n/r, WLAN 2.4GHz, 5GHz 802.11a/b/g/d/n/r, Bluetooth Connector, Ethernet, RJ-45 | |
| RF Transceiver, Bluetooth 2.4GHz Bluetooth v1.1, Class 1 RS-232 115.2kBaud | |
| RF Transceiver, Bridge 2.4GHz ~ 2.4835GHz 802.11 b/g 10/100 BaseT Ethernet 54Mbps | |
| RF Transceiver, Bridge 2.4GHz ~ 2.4835GHz 802.11 b/g RJ-45 Ethernet 54Mbps | |
| RF Transceiver, WLAN 2.41GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz 802.11 a/b/g/h/n RJ-45 150Mbps | |
| RF Transceiver, WLAN 2.41GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz 802.11 a/b/g/h/n RJ-45 1Gbps | |
| RF Transceiver, ZigBee 2.4GHz ZigBee GPIO, UART 2Mbps | |
| RF Transceiver, ZigBee 2.4GHz ZigBee USB 2Mbps | |
| RF Transmitter 1.6GHz ~ 2.2GHz -6dBm Antenna 48-VFQFN Exposed Pad | |
| RF Transmitter 868MHz 14.5dBm Antenna 32-VFQFN Exposed Pad | |
| RF Transmitter 868MHz EnOcean | |
| RF Transmitter AM 315MHz 0dBm Through Hole Antenna Module | |
| RF Transmitter AM 433MHz 0dBm Through Hole Antenna Module | |
| RF Transmitter ASK, FSK 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad | |
| RF Transmitter ASK, FSK 315MHz 6dBm 20kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad | |
| RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad | |
| RF Transmitter ASK, FSK 433MHz 6dBm 20kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad | |
| RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad | |
| RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad | |
| RF Transmitter ASK, FSK, UHF 310MHz ~ 318MHz, 418MHz ~ 477MHz, 836MHz ~ 956MHz -12dBm ~ 14.5dBm 80kbps PCB, Surface Mount Antenna 32-VFQFN Exposed Pad | |
| RF Transmitter FSK 300MHz ~ 928MHz 10dBm 100kbps PCB, Surface Mount Antenna 16-VQFN Exposed Pad | |
| RF Transmitter ISM 300MHz ~ 928MHz 8dBm 100kbps Antenna 16-VQFN Exposed Pad | |
| RF Transmitter ISM 315MHz ~ 433MHz 8dBm Antenna 32-VFQFN Exposed Pad | |
| RF Transmitter ISM 315MHz ~ 433MHz 8dBm Antenna 32-WFQFN Exposed Pad | |
| RF Transmitter UHF 433MHz 6dBm 20kBaud PCB, Surface Mount Antenna 32-VFQFN Exposed Pad | |
| RF TXRX MOD BLUETOOTH CHIP SMD | |
| RF TXRX MOD BLUETOOTH U.FL SMD | |
| RF TXRX MOD BLUETOOTH WIFISMD | |
| RF TXRX MOD BT WIFI CHIP SMD | |
| RF TXRX MOD BT WIFICARD EDGE | |
| RF TXRX MOD BT WIFIIPEX CHIP SMD | |
| RF TXRX MOD BT WIFIU.FL SMD | |
| RF TXRX MOD CELL NAV SMD | |
| RF TXRX MOD CELLIPEX CARD EDGE | |
| RF TXRX MOD ISM>1GHZ PCB THTH | |
| RF TXRX MOD ISM>1GHZTHROUGH HOLE | |
| RF TXRX MOD ISM<1GHZ WIR ANT SMD | |
| RF TXRX MOD ISM<1GHZSMD | |
| RF TXRX MODULE 802.15.4 SMD | |
| RF TXRX MODULE CELL/NAV SMD | |
| RF Wireless Lighting Controller 2.4GHz 802.15.4 | |
| RF Wireless Lighting Controller 2.4GHz ZigBee™ USB | |
| RF Wireless Lighting Controller 2.4GHz ZigBee™ | |
| RFOF1 - 6GHZ (RX) | |
| RFOF1 - 6GHZ (TX) | |
| SCALANCE M876-4 LTE(4G) NAM | |
| SCALANCE W1750D-2IA RJ45 (JP) | |
| SCALANCE W1750D-2IA RJ45 DIRECT- | |
| SCALANCE W721-1 RJ45 | |
| SCALANCE W722-1 RJ45 | |
| SCALANCE W734-1 RJ45 | |
| SCALANCE W738-1 M12 (US VERSION) | |
| SCALANCE W738-1 M12 | |
| SCALANCE W7481 RJ45 | |
| SCALANCE W761-1 RJ45 | |
| SCALANCE W774-1 M12 EEC | |
| SCALANCE W774-1 RJ45 (US-VERSION | |
| SCALANCE W774-1 RJ45 | |
| SCALANCE W778-1 M12 (US VERSION) | |
| SCALANCE W778-1 M12 EEC | |
| SCALANCE W778-1 M12 | |
| SCALANCE W786-2 RJ45 (USA-VERSIO | |
| SCALANCE W786-2 SFP (USA-VERSION | |
| SCALANCE W7861 RJ45 | |
| SCALANCE W7862 RJ45 | |
| SCALANCE W7862IA RJ45 | |
| SCALANCE W788-1 M12 | |
| SCALANCE W788-1 RJ45 | |
| SCALANCE W788-2 M12 EEC (USA VER | |
| SCALANCE W788-2 M12 EEC | |
| SCALANCE W788-2 M12 | |
| SCALANCE W788-2 RJ45 (USA-VERSIO | |
| SCALANCE W788-2 RJ45 | |
| SCALANCE WAM763-1 | |
| SCALANCE WAM766-1 EEC | |
| SCALANCE WAM766-1 | |
| SCALANCE WUM763-1 | |
| SCALANCE WUM766-1 | |
| SENTRIUS RG1XX LORAWAN AS923MHZ | |
| SENTRIUS RS1XX LORAWAN - 923MHZ | |
| SENTRIUS RS1XX LORAWAN 923MHZ EX | |
| SENTRIUS RS1XX LORAWAN 923MHZ TE | |
| SIMATIC NET, IWLAN ACCESS,SCAL W | |
| SMARTCONNECT ATWINC1500 802.11B/ | |
| SMARTCONNECT WINC3400-MR210CA MO | |
| SMARTCONNECT WINC3400-MR210UA MO | |
| SORACOM LTE-M SMART BUTTON | |
| STARTER KIT - SENTRIUS RG1XX + R | |
| Transceiver Module 75MHz ~ 6GHz | |
| Transceiver Module Antenna Not Included Surface Mount | |
| USB Dongle no Sim | |
| USRP B206MINI-I WITH ENCLOSURE ( | |
| V-BAND EWLB PKG TRANSMITTER | |
| WI-FI + BLUETOOTH LE MODULE, CH | |
| WI-FI + BLUETOOTH LE MODULE,U.F | |
| Wi-Fi 6E M.2 | |
| WiFi 802.11a/b/g/n Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Chassis Mount | |
| WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Chassis Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Trace Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace + U.FL Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Wire Antenna Through Hole | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount | |
| WIFI NTRIP MASTER | |
| WiFi Transceiver Module 70MHz ~ 6GHz Surface Mount | |
| WIFI6 2X2+BT5.3 DUAL MODE | |
| WIFI6E 1X1+BT5.4 DUAL MODE/LE AU | |
| WIRELESS FINISHED DEVICE |
| << Prev | Next >> |