WIFI6 2X2+BT5.3 DUAL MODE
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 6619-AP12275_M2-ND |
| Product Name | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key; Phase Shift Key |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 to 5000 MHz |
| Sensitivity | -96 dBm |