Siemens AG RF Receiver, Transmitter, and Transceiver Finished Units 6GK58764AA002DA2

Description
SCALANCE M876-4 LTE(4G) NAM
Request a Quote
Description
SCALANCE M876-4 LTE(4G) NAM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Receiver, Transmitter, and Transceiver Finished Unit, part number 6GK58764AA002DA2, is designed for wireless IP communication using LTE (4G) mobile radio, specifically optimized for North American applications. It supports multiple wireless standards including LTE, UMTS, and GSM, with a maximum downlink transfer rate of 100 Mbit/s and uplink rate of 50 Mbit/s. The device features a 4-port Ethernet switch, two SMA antenna connectors utilizing MIMO technology, and includes one digital input and one digital output. The unit operates within a supply voltage range of 10.8 to 28.8 V DC and has a maximum current consumption of 330 mA, resulting in a power loss of up to 8 W. It is rated for operation in ambient temperatures from -20 to +70 °C and can be stored at temperatures between -40 and +85 °C. The device is compact, measuring 127 mm in depth, 147 mm in height, and 35 mm in width, and can be mounted on a DIN rail or wall. Security features include support for Virtual Private Network (VPN) connections, firewall capabilities, and various authentication protocols. The product complies with multiple safety and EMC standards, making it suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Receiver, Transmitter, and Transceiver Finished Unit, part number 6GK58764AA002DA2, is designed for wireless IP communication using LTE (4G) mobile radio, specifically optimized for North American applications. It supports multiple wireless standards including LTE, UMTS, and GSM, with a maximum downlink transfer rate of 100 Mbit/s and uplink rate of 50 Mbit/s. The device features a 4-port Ethernet switch, two SMA antenna connectors utilizing MIMO technology, and includes one digital input and one digital output. The unit operates within a supply voltage range of 10.8 to 28.8 V DC and has a maximum current consumption of 330 mA, resulting in a power loss of up to 8 W. It is rated for operation in ambient temperatures from -20 to +70 °C and can be stored at temperatures between -40 and +85 °C. The device is compact, measuring 127 mm in depth, 147 mm in height, and 35 mm in width, and can be mounted on a DIN rail or wall. Security features include support for Virtual Private Network (VPN) connections, firewall capabilities, and various authentication protocols. The product complies with multiple safety and EMC standards, making it suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - 3473-6GK58764AA002DA2-ND - DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
3473-6GK58764AA002DA2-ND
RF Receiver, Transmitter, and Transceiver Finished Units 3473-6GK58764AA002DA2-ND
SCALANCE M876-4 LTE(4G) NAM

SCALANCE M876-4 LTE(4G) NAM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Modules
Product Number 3473-6GK58764AA002DA2-ND
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1099-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers