Telit RF/IF and RFID - RF Transceiver Modules and Modems 700-0023-100

Description
Win Source Part Number: 1315947-700-0023-100 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 11Mbps Antenna Type: Integrated, Trace Power - Output: 18dBm RF Family/Standard: WiFi Serial Interfaces: I2C, JTAG, SPI, UART Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Telit Base Product Number: 700-0023
Request a Quote Datasheet
Description
Win Source Part Number: 1315947-700-0023-100 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 11Mbps Antenna Type: Integrated, Trace Power - Output: 18dBm RF Family/Standard: WiFi Serial Interfaces: I2C, JTAG, SPI, UART Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Telit Base Product Number: 700-0023
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1315947-700-0023-100 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1315947-700-0023-100
RF/IF and RFID - RF Transceiver Modules and Modems 1315947-700-0023-100
Win Source Part Number: 1315947-700-0023-100 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 11Mbps Antenna Type: Integrated, Trace Power - Output: 18dBm RF Family/Standard: WiFi Serial Interfaces: I2C, JTAG, SPI, UART Voltage - Supply: 3.3V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Telit Base Product Number: 700-0023

Win Source Part Number: 1315947-700-0023-100
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 11Mbps
Antenna Type: Integrated, Trace
Power - Output: 18dBm
RF Family/Standard: WiFi
Serial Interfaces: I2C, JTAG, SPI, UART
Voltage - Supply: 3.3V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Telit
Base Product Number: 700-0023

Buy Now Datasheet
RF Transceiver Modules and Modems - 1420-1000-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1420-1000-ND
RF Transceiver Modules and Modems 1420-1000-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 700-0023-100 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
700-0023-100
RF and Wireless - RF Transceiver Modules and Modems 700-0023-100
RF TXRX MOD WIFI TRACE ANT SMD

RF TXRX MOD WIFI TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - 700-0023-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
700-0023-100
RF Transceiver Modules and Modems 700-0023-100
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1315947-700-0023-100 1420-1000-ND 700-0023-100 700-0023-100
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Output Power 18 dBm 18 dBm 18 dBm 18 dBm
Unlock Full Specs
to access all available technical data