RF TXRX MODULE CELL/NAV SMD
RF TXRX MOD CELL NAV SMD
Win Source Part Number: 1370936-A9G
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -20°C ~ 75°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 800MHz, 900MHz, 1.8GHz, 1.9GHz
Package / Case: 54-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 7A994
Voltage - Supply: 3.5V ~ 4.2V
RF Family/Standard: Cellular, Navigation
Antenna Type: Antenna Not Included
Protocol: Beidou, GNSS, GPRS, GPS, GSM
Sensitivity: -166dBm
Serial Interfaces: ADC, GPIO, I²C, UART, USB
Current - Receiving: 1.03mA ~ 1.14mA
RF TXRX MODULE CELL/NAV SMD
Cellular, Navigation Beidou, GNSS, GPRS, GPS, GSM Transceiver Module 800MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 4570-A9GCT-ND | 1370936-A9G | A9G | A9G |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 75.0 C (-4.0 to 167.0 F) | -20.0 to 75.0 C (-4.0 to 167.0 F) | -20.0 to 75.0 C (-4.0 to 167.0 F) | -20.0 to 75.0 C (-4.0 to 167.0 F) |
| Operating Frequency | 800 to 1900 MHz | 800 to 1900 MHz | 800 to 1900 MHz | 800 to 1900 MHz |
| Sensitivity | -166 dBm | -166 dBm | -166 dBm | -166 dBm |
| Package Type | Surface Mount; 54-SMD Module | 54-SMD Module | Surface Mount; 54-SMD Module |