Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Win Source Part Number: 1377805-AMS001
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Silicon Labs
Series: WICED
Package: Strip
Product Status: Obsolete
Frequency: 2.4GHz
Package / Case: 27-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A992C
Voltage - Supply: 1.8V ~ 3.6V
Memory Size: 8MB Flash
RF Family/Standard: Bluetooth
Antenna Type: Integrated, Trace
Data Rate: 1Mbps
Protocol: Bluetooth v4.1
Modulation: DSSS, GFSK
Power - Output: 4dBm
Sensitivity: -94dBm
Serial Interfaces: I²C, SPI, USART
Current - Receiving: 12.8mA
Current - Transmitting: 10.8mA
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1586-1013-ND | 1377805-AMS001 | AMS001 | AMS001 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -94 dBm | -94 dBm | -94 dBm | -94 dBm |