Telit RF Transceiver Modules and Modems 700-0084

Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet
Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1420-1032-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1420-1032-2-ND
RF Transceiver Modules and Modems 1420-1032-2-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1199834-700-0084 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1199834-700-0084
RF/IF and RFID - RF Transceiver Modules and Modems 1199834-700-0084
Win Source Part Number: 1199834-700-0084 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 72Mbps Memory Size: 4MB Flash Antenna Type: Integrated, Chip Power - Output: 15dBm Sensitivity: -91dBm RF Family/Standard: WiFi Serial Interfaces: I²C, I²S, JTAG, SDIO, SPI, UART Voltage - Supply: 1.6V ~ 3.6V Package / Case: 66-SMD Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A002A1 GAI Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Telit Other Names: GS2200MIZ,1420-1032- 2,1420-1032-1,1420-1 032-6,1420-1032-ND Product Status: Not For New Designs

Win Source Part Number: 1199834-700-0084
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 72Mbps
Memory Size: 4MB Flash
Antenna Type: Integrated, Chip
Power - Output: 15dBm
Sensitivity: -91dBm
RF Family/Standard: WiFi
Serial Interfaces: I²C, I²S, JTAG, SDIO, SPI, UART
Voltage - Supply: 1.6V ~ 3.6V
Package / Case: 66-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A002A1 GAI
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Telit
Other Names: GS2200MIZ,1420-1032-2,1420-1032-1,1420-1032-6,1420-1032-ND
Product Status: Not For New Designs

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 700-0084 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
700-0084
RF and Wireless - RF Transceiver Modules and Modems 700-0084
RF TXRX MODULE WIFI CHIP SMD

RF TXRX MODULE WIFI CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - 700-0084 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
700-0084
RF Transceiver Modules and Modems 700-0084
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1420-1032-2-ND 1199834-700-0084 700-0084 700-0084
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -91 dBm -91 dBm -91 dBm -91 dBm
Output Power 15 dBm 15 dBm 15 dBm 15 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Transceiver Modules and Modems - 591-MTSMC-MNA1.R1-SP-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 1900 MHz
Package Type Plugin; Module
View Details
2 suppliers
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM - RB1000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details