SENTRIUS RG1XX LORAWAN AS923MHZ
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 776-455-00102-ND |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans |
| Applications | General Purpose |
| Operating Frequency | 920 to 925 MHz |
| Sensitivity | -127 dBm |