General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TXRX MOD ISM < 1GHZ U.FL SMD
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 4244-A1101R09C00GRTR-ND | A1101R09C00GR | A1101R09C00GR | A1101R09C00GR |
| Product Name | RF Transceiver Modules and Modems | 900 MHz ISM Module | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 902 to 928 MHz | 902 to 928 MHz | 902 to 928 MHz | |
| Sensitivity | -112 dBm | -112 dBm | -112 dBm | |
| Output Power | 10 dBm | 10 dBm | 10 dBm |