Lingto Electronic Limited Datasheets for IC Bus Interfaces and Controllers

IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
1.23V, ADJUSTABLE DELAY, HIGH AC
1.4T 10X40G + 10X100G
10/100/1000BASE-T SINGLE PORT AU
100GBPS CARRIER ETHERNET SWITC
100GBPS CARRIER ETHERNET SWITCH
10G MULTI LAYER SWITCH
10G/40G LOW-POWER PHY
10G/40G/100G HSIP REPEATER (28
10GBE OCTAL SFI-XFI PHY WITH IEE
10GBE/40GBE/100GBE MULTILAYER
120 GBE SWITCH WITH INTEGRATED T
128/72 CHANNEL VOIP PROCESSOR
144 SERDES MULTI STAGE
16-PORT HIGIG SWITCH FABRIC
16FE+2GE; L2
16GE + 4 1G/2.5G MULTILAYER SWIT
2.0T 20X100GBE MULTILAYER SWITCH
2.5-GIGABIT ETHERNET MULTI-LAY
24 PORT GIGABIT ETHERNET + 2*10G
24 PORT GIGABIT ETHERNET + 3* 10
24 PORT GIGABIT ETHERNET + 3*10G
24 PORT GIGABIT ETHERNET + 4*10G
24 PORT GIGABIT ETHERNET L2 SWIT
24 PORT GIGABIT ETHERNET MULTILA
24-PORT GIGABIT ETHERNET MULTI
28-PORT GB ETHERNET ENT SWITCH W
28-PORT GIGABIT ETHERNET ENT SWI
28NM 25G BACKPLANE LITE-PHY DUAL
28NM LITE-PHY DUAL 40GBE/OCTAL 1
28NM LITE-PHY THREE 40GBE/TWELVE
3.2T 32X100G MULTI LAYER SWITCH
3.2TB DATA CENTER SWITCH
300 GBE CENTRALIZED SWITH
300GBE CENTRALIZED SWITH
32/64L ADSL2+ LT CHIPSET
36L ADSL2+ TRANSCEIVER
4 PORT SWITCH ; 2 PORTS BR; 1 PR
40GBE PPI-TO-XLAUI
48-PORT MULTI-GB ETHERNET ENT SW
56 NIF SERDES WITHOUT FABRIC
6361 CHIPSET DUALBAND
6361U CHIPSET DUALBAND
6361U+53125S+2X2 11AC 4352
6361U+6301 (T/R)+ 53125S+ 2X2
6361U+6301(T/R)+5312 5S+4331
6361U+6301+53125+432 28
6361U+6301+53125S+43 31
6361UR WITH 11AC
6361UR WITH GE SWITCH
6361V+50612+6301
6362+6301+53125M
6368U CHIPSET
6368U VDSL IAD W/ WIFI
6369 GE
6369U_WAN_AGNOSTIC_G E
6512_36
6838 DUAL CONCURRENT 11AC
68380 + 43217 FOR TELNET
68380+43217 FOR TELNET
6838M+2*4360
68530 CHIPSET FOR DEONET
68570 + 43217 CHIPSET FOR MITR
68570 CHIPSET FOR SAGEM/TNW
68570 CHIPSET FOR UBIQUOSS
68570/43217 GPON WIFI HGU
68571 CHIPSET WITH 53101
68571+43217 FIBERHOME
8GE + 4 1G/2.5G L2+ SWITCH
8GE + 4 1G/2.5G MULTILAYER SWITC
8X25G BIDIR (FRONT PANEL)
ARCNET CONTROLLER WITH
AUTOMOTIVE
BACKHAUL ACCESS SWITCH. BLOWN
BCM82322 IS A 12-PORT PKG FOR
BD93W21F IS A USB TYPE-C POWER D
COMMAND SIGNAL GENERATOR
DOT MATRIX CHARACTER GENERATOR
EPON + 4GE+ 2VOIP HGW
EPON + DUAL BAND CONCURRENT
EPON HGU
EPON HGW W 4X GE AND WIFI
EPON HGW WITH WIFI (INTERNAL I
EPON HGW WITH WIFI FOR NON-CH
EPON HGW
EPON SOC WITH WIFI
EPON/ETHERNET WAN HGW
EPON/GPON E8C WITH WIFI
EPON/GPON FE PROCESSOR
EPON/GPON GE PROCESSOR
EPON/GPON HGU WITH WIFI ROW
EPON/GPON PROCESSOR
ETHERNET CONTROLLER
FAST ETHERNET MULTILAYER SWITC
FULL NIF ELPM
GIGABIT ETHERNET CONTROLLER WI
GIGABIT ETHERNET SWITCH 24GE +
GIGABIT-ETHERNET CONTROLLER WI
GPON + DUAL BAND CONCURRENT
GPON +4 GE+WIFI(EXT ITR)
GPON HGW WITH 4FE
GPON HGW WITH WIFI AND FE
GPON IAD
GPON MDU FOR TNW
GPON PROC. 1GE
GPON PROC. 2GE
GPON PROC. 4FE 1USB 1PCIE VOIP
GPON PROC. 4FE VOIP
GPON PROC. 4FE+1GE/2GE
GPON PROC. 5GE VOIP
GPON PROCESSOR
GPON ROUTER
GPON SFU
GPON SOC
GPON VOICE PROCESSOR
GPON VOIP PROCESSOR
GPON WITH WIFI
GPON+ETHERSWITCHING+ SFP
GPON
GPON_SFU COMMERCIAL TEMP
HIGH EFFICIENCY / LOW STANDBY PO
HIGH EFFICIENCY, LOW STANDBY POW
HIGH FABRIC SWITCH
HIGH VOLTAGE PROTECTION OF CC PI
IC AUDIO BRIDGE 32QFN
IC BRIDGE USB TO UART 20QFN
IC BRIDGE USB TO UART 24QFN
IC BRIDGE USB TO UART 28QFN
IC BRIDGE USB TO UART 28SSOP
IC BRIDGE USB TO UART 32QFN
IC BRIDGE USB TO UART 64QFN
IC BRIDGE USB TO UART QFN
IC CCG2 PORT CONTROLLER
IC CCG3 PORT CONTROLLER PORT CON
IC CCG3 PORT CONTROLLER
IC CCG4 PORT CONTROLLER
IC CCG4
IC CMOS BUS CONTROLLER 20DIP
IC CONTROLLER ARCNET 28PLCC
IC CONTROLLER ARCNET 48TQFP
IC CONTROLLER GEODE OHCI 100LQFP
IC CONTROLLER USB 24QFN
IC CONTROLLER USB 56QFN
IC CONTROLLER USB 5V 18SOIC
IC CONTROLLER USB 5V 24QFN
IC CONTROLLER USB 5V 28SSOP
IC CONTROLLER USB 5V 32QFN
IC CTLR IRDA LSI REMOTE 48VQFP
IC CTLR USB2SER USB-SER 24QFN
IC CTLR USB2SER USB-SER 32QFN
IC CTRLR ARCNET 28PLCC
IC CTRLR ARCNET 2KX8 RAM 28-PLCC
IC CTRLR ARCNET 2KX8 RAM 28PLCC
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
IC CTRLR ARCNET 2KX8 RAM 48TQFP
IC CTRLR BRIDGE USB-UART 28MLP
IC CTRLR BRIDGE USB-UART 28QFN
IC CTRLR LAN UNIV 2KX8 28-PLCC
IC ETH CTRLR SNGL-CHIP 28QFN
IC ETH CTRLR SNGL-CHIP 48TQFP
IC ETHERNET 10G/40G LOW PWR PHY
IC ETHERNET ADAPTER PCI EXPRESS
IC ETHERNET CNTRLR MII 48MLP
IC ETHERNET SERIAL 324BGA
IC ETHERNET SWITCH 100GBPS
IC ETHERNET SWITCH 3.2TB DATA
IC ETHERNET SWITCH PCI EXPRESS
IC ETHERNET SWITCH
IC ETHERNET SWTCH 10G MULT LAYER
IC ETHERNT ADAPT PCI EXP 169FBGA
IC GBE MAC/PHY PCI-X CARD READER
IC HID USB-TO-SMBUS BRIDGE 24QFN
IC HID USB-TO-UART BRIDGE 24QFN
IC HID USB-TO-UART BRIDGE 28QFN
IC LAN ETHERNET CTLR 3V 100LQFP
IC LAN ETHERNET CTLR 5V 100LQFP
IC LSI IR REMOTE CTRL BGA
IC OR CTRLR SRC SELECT 32WQFN
IC PSOC3 AUTO 100TQFP
IC REG CTRLR PWM ULLGA-6
IC SECONDARY SIDE CTRLR 14DIP
IC SECONDARY SIDE CTRLR 16SOIC
IC SGL USB-DL UART BRIDGE 24QFN
IC SGL USB-TO-UART BRIDGE 24QFN
IC TRANSCEIVER FBGA
IC USB CNTRLR I2C/SPI/UART 24QFN
IC USB CONTROLLER
IC USB CONTROLLERS
IC USB CTLR 2.0 2PORT AEC 56QFN
IC USB EMBEDDED HOST 100TQFP
IC USB FULL-SPEED PERIPHERAL 24Q
IC USB HIGH SPEED HUB 56QFN
IC USB HS PERIPHERAL 100TQFP
IC USB HS PERIPHERAL 56QFN
IC USB HS PERIPHERAL 56SSOP
IC USB HUB CTRLR 2PORT 56VQFN
IC USB LS PERIPHERAL WAFER
IC USB PERIPHERAL CTRLR 16-DIP
IC USB PERIPHERAL CTRLR 16SOIC
IC USB PERIPHERAL CTRLR 18-SOIC
IC USB PERIPHERAL CTRLR 18DIP
IC USB PERIPHERAL CTRLR 24-QSOP
IC USB PERIPHERAL CTRLR 24-SOIC
IC USB PERIPHERAL CTRLR 28SSOP
IC USB PERIPHERAL CTRLR 32VQFN
IC USB PERIPHERAL CTRLR 40-DIP
IC USB PERIPHERAL CTRLR 48SSOP
IC USB PERIPHERAL HS 56QFN
IC USB SUPERSPEED PERIPHERAL 121
IC USB SUPERSPEED PERIPHERAL 131
IC USB TO I2S BRIDGE 32QFN
IC USB TO SERIAL BRIDGE 24QFN
IC USB TO SERIAL BRIDGE 32QFN
IC USB TO SPI BRIDGE 24QFN
IC USB TO UART BRIDGE 28SSOP
IC USB TO UART BRIDGE 32QFN
IC USB TO UART BRIDGE QFN20
IC USB TO UART BRIDGE QFN24
IC USB TO UART BRIDGE QFN28
IC USB TO UART/I2C/SPI 24QFN
IC USB TO UART/I2C/SPI 32QFN
IC USB TYPE-C CONTROLLER 16SOIC
IC USB TYPE-C CONTROLLER 24QFN
IC USB-SERIAL PART 28SSOP
IC USB-TO-I2S AUDIO BRIDGE 32QFN
IC USB-TO-UART BRIDGE 28MLP
IC USB-TO-UART BRIDGE 28VQFN
INTEGRATED GIGABIT-ETHERNET CO
LOCAL AREA NETWORK CONTROLLER
MULTI BR+GBE PHY 8 PORT SWITCH
MULTI LAYER SWITCH
MULTI-MODE ADSL2+/VDSL2
MULTIPLE INPUT SWITCH MONITOR LS
NETXTREME 5719 QUAD-PORT ETHERNE
NO ELPM, 36X25G + 4X12.5G NIF I/
NO WARRANTY
PROGRAMMABLE DMA CONTROLLER
QUAD CHANNEL WIS/10GE
QUAD PORT NX1 DUAL MEDIA 1GB
QUAD SFI-XFIB/RICARD
QUAD-CHANNEL 10GBE SFI-TO-XFI PH
SERIAL 10-GIGABIT ETHERNET TRANS
SINGLE PORT NX1 1GBE W/ BMC
SINGLE PORT NX1 1GBE
SINGLE-PORT BROADR-REACH AUTOMOT
SWITCH FABRIC
SWITCH
TRANSCEIVER
TWINAX INTERFACE CIRCUIT (TIC)
ULANC UNIVERSAL LAN CONTROLLER
USB BUS CONTROLLER, CMOS
USB FULL-SPEED PERIPHERALS
USB PERIPHERAL CONTROLLER
USB TYPE-C POWER DELIVERY CONTRO
USB
XDSL CPE LINE DRIVER W/ ON-CHI
XDSL CPE LINE DRIVER W/ ON-CHIP

<< Prev Next >>