Infineon Technologies AG Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65211A-24LTXI CY7C65211A-24LTXI

Description
Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure Designers who used this product also designed with XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller BSC040N10NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller BSC040N10NS5 | N-Channel Power MOSFET 1 2 3
Request a Quote Datasheet
Description
Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure Designers who used this product also designed with XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller BSC040N10NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller BSC040N10NS5 | N-Channel Power MOSFET 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65211A-24LTXI - CY7C65211A-24LTXI - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65211A-24LTXI
CY7C65211A-24LTXI
Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65211A-24LTXI CY7C65211A-24LTXI
Applications 48 V intermediate bus converter (IBC) Industrial automation Programmable logic controller (PLC) Servo motor drive and control Telecommunication infrastructure Designers who used this product also designed with XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller BSC040N10NS5 | N-Channel Power MOSFET BSC070N10NS5 | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller BSC040N10NS5 | N-Channel Power MOSFET 1 2 3

Applications

  • 48 V intermediate bus converter (IBC)
  • Industrial automation
  • Programmable logic controller (PLC)
  • Servo motor drive and control
  • Telecommunication infrastructure

Designers who used this product also designed with


  • XDPP1100-Q024 |
    Digital Power Controllers
  • ISC060N10NM6 |
    N-Channel Power MOSFET
  • 2EDL8023G3C |
    Gate driver ICs
  • S70FL01GSDPBHVC13 |
    Quad SPI Flash
  • BSC028N06NS |
    N-Channel Power MOSFET
  • CYUSB3025-BZXI |
    EZ-USB™ SD3 USB 5 Gbps Storage Controller
  • CYPD2122-24LQXI |
    EZ-PD™ CCG2 USB Type-C Port Controller
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • BSC070N10NS5 |
    N-Channel Power MOSFET
  • OPTIGA TPM SLB 9672 FW16 |
    OPTIGA™ TPM - Trusted Platform Module
  • 2EDB7259K |
    Gate driver ICs
  • XDPP1100-Q024 |
    Digital Power Controllers
  • ISC060N10NM6 |
    N-Channel Power MOSFET
  • 2EDL8023G3C |
    Gate driver ICs
  • S70FL01GSDPBHVC13 |
    Quad SPI Flash
  • BSC028N06NS |
    N-Channel Power MOSFET
  • CYUSB3025-BZXI |
    EZ-USB™ SD3 USB 5 Gbps Storage Controller
  • CYPD2122-24LQXI |
    EZ-PD™ CCG2 USB Type-C Port Controller
  • BSC040N10NS5 |
    N-Channel Power MOSFET

1
2
3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1356604-CY7C65211A-24LTXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1356604-CY7C65211A-24LTXI
Integrated Circuits (ICs) - Interface - Controllers 1356604-CY7C65211A-24LTXI
Win Source Part Number: 1356604-CY7C65211A-2 4LTXI Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Infineon Technologies Series: CapSense® Package: Tray Product Status: Active Package / Case: 24-UFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Base Product Number: CY7C65211 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A3 Function: Bridge, USB to I²C Voltage - Supply: 1.71V ~ 5.5V Current - Supply: 20mA Protocol: USB Interface: UART Standards: USB 2.0

Win Source Part Number: 1356604-CY7C65211A-24LTXI
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: CapSense®
Package: Tray
Product Status: Active
Package / Case: 24-UFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Base Product Number: CY7C65211
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A3
Function: Bridge, USB to I²C
Voltage - Supply: 1.71V ~ 5.5V
Current - Supply: 20mA
Protocol: USB
Interface: UART
Standards: USB 2.0

Buy Now Datasheet
 - CY7C65211A-24LTXI - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Controllers - 448-CY7C65211A-24LTXI-ND - DigiKey
Thief River Falls, MN, United States
USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4)

USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4)

Buy Now Datasheet
USB Interface ICs - 2732859 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2732859
USB Interface ICs 2732859
Infineon CY7C65211A-24LTXI

Infineon CY7C65211A-24LTXI

Supplier's Site
USB Interface ICs - 2732860 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
2732860
USB Interface ICs 2732860
Infineon CY7C65211A-24LTXI

Infineon CY7C65211A-24LTXI

Supplier's Site
Interface - Controllers - CY7C65211A-24LTXI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CY7C65211A-24LTXI
Interface - Controllers CY7C65211A-24LTXI
IC USB TO UART/I2C/SPI 24QFN

IC USB TO UART/I2C/SPI 24QFN

Supplier's Site Datasheet
IC USB TO UART/I2C/SPI 24QFN

IC USB TO UART/I2C/SPI 24QFN

Supplier's Site Datasheet
Controllers - CY7C65211A-24LTXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4)

USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4)

Buy Now Datasheet
Usb To I2C/spi/uart Bridge, 85Deg C Rohs Compliant Cypress Infineon Technologies - 50AK9688 - Newark, An Avnet Company
Chicago, IL, United States
Usb To I2C/spi/uart Bridge, 85Deg C Rohs Compliant Cypress Infineon Technologies
50AK9688
Usb To I2C/spi/uart Bridge, 85Deg C Rohs Compliant Cypress Infineon Technologies 50AK9688
USB TO I2C/SPI/UART BRIDGE, 85DEG C ROHS COMPLIANT: YES

USB TO I2C/SPI/UART BRIDGE, 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CY7C65211A-24LTXI 1356604-CY7C65211A-24LTXI CY7C65211A-24LTXI 448-CY7C65211A-24LTXI-ND 2732859 CY7C65211A-24LTXI CY7C65211A-24LTXI CY7C65211A-24LTXI 50AK9688
Product Name Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65211A-24LTXI Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface ICs Interface - Controllers Controllers Controllers Usb To I2C/spi/uart Bridge, 85Deg C Rohs Compliant Cypress Infineon Technologies
Technology USB USB USB; UART USB UART UART UART USB; I2C
Device Type Line / Bus Controller; CardBus Controller Sensor Interface Line / Bus Controller Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller UART
Features RoHS RoHS RoHS RoHS RoHS
Package Type PG-VQFN-24 PG-VQFN-24 24-UFQFN Exposed Pad 24-UFQFN Exposed Pad 24-UFQFN Exposed Pad 24-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996IX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Telecom - PBM99011/22QSAP1A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Controllers - CP8770AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Interface Transceiver IC - 735-PEB2466HV1.4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers