IC TRANSCEIVER FBGA Product overview: BCM84884B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM84884B0KFSBG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 863840-BCM84884B0KFS
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Switch IEEE 802.3, 100/1000 Base-T/TX - Interface 484-BGA (23x23)
Package: Tray
Package: 484-BGA
Categories: Integrated Circuits (ICs)
Case / Package: 484-BGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC TRANSCEIVER FBGA
IC TRANSCEIVER FBGA
Ethernet Switch IEEE 802.3, 100/1000 Base-T/TX Interface 484-BGA (23x23)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 736-BCM84884B0KFSBG | 863840-BCM84884B0KFSBG | BCM84884B0KFSBG | BCM84884B0KFSBG | BCM84884B0KFSBG |
| Product Name | Interface Transceiver IC | Interface - Interface - Controllers - BCM84884B0KFSBG | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Features | RoHS | RoHS | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |