Microchip Technology, Inc. Controllers COM20020I-DZD-TR

Description
ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - COM20020I-DZD-DKR-ND - DigiKey
Thief River Falls, MN, United States
ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)

ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Controllers - COM20020I-DZD-TR-ND - DigiKey
Thief River Falls, MN, United States
ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)

ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Controllers - COM20020I-DZD-CT-ND - DigiKey
Thief River Falls, MN, United States
ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)

ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Interface - Interface - Controllers - COM20020I-DZD-TR - 915673-COM20020I-DZD-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - COM20020I-DZD-TR
915673-COM20020I-DZD-TR
Interface - Interface - Controllers - COM20020I-DZD-TR 915673-COM20020I-DZD-TR
Manufacturer: Microchip Technology Win Source Part Number: 915673-COM20020I-DZD -TR Operating Temperature Range: -40°C ~ 85°C Features: ARCNET Controller ARCNET 878.1 - Interface 28-PLCC (11.51x11.51) Package: 28-LCC (J-Lead) Package: Reel - TR Family Name: COM20020 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: COM20020I-DZD-DKR, COM20020I-DZDDKR, COM20020I-DZD-CT

Manufacturer: Microchip Technology
Win Source Part Number: 915673-COM20020I-DZD-TR
Operating Temperature Range: -40°C ~ 85°C
Features: ARCNET Controller ARCNET 878.1 - Interface 28-PLCC (11.51x11.51)
Package: 28-LCC (J-Lead)
Package: Reel - TR
Family Name: COM20020
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: COM20020I-DZD-DKR, COM20020I-DZDDKR, COM20020I-DZD-CT

Buy Now Datasheet
Interface - Controllers - COM20020I-DZD-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
COM20020I-DZD-TR
Interface - Controllers COM20020I-DZD-TR
IC CONTROLLER ARCNET 28PLCC

IC CONTROLLER ARCNET 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - COM20020I-DZD-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
COM20020I-DZD-TR
Integrated Circuits (ICs) - Interface - Controllers COM20020I-DZD-TR
IC CONTROLLER ARCNET 28PLCC

IC CONTROLLER ARCNET 28PLCC

Supplier's Site
Controllers - COM20020I-DZD-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
COM20020I-DZD-TR
Controllers COM20020I-DZD-TR
ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)

ARCNET Controller ARCNET 878.1 Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number COM20020I-DZD-DKR-ND 915673-COM20020I-DZD-TR COM20020I-DZD-TR COM20020I-DZD-TR COM20020I-DZD-TR
Product Name Controllers Interface - Interface - Controllers - COM20020I-DZD-TR Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology ARCNET ARCNET
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 5V Other Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 230696P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
Universal Bus Functions - 74ALVCH16500DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details