The CY7C65211-24LTXIT is a USB-to-serial bridge controller supporting UART, I2C, and SPI interfaces with CapSense® and USB battery charger detection (BCD). It features a 24-QFN package (4.0 mm × 4.0 mm × 0.55 mm, 0.5 mm pitch), operates from 1.71 V to 5.5 V, and supports industrial temperature range from -40 °C to 85 °C. It includes a 48 MHz internal oscillator, 190-byte UART buffers, 256-byte SPI buffers, 10 GPIO pins, and 512 bytes of flash for configuration storage. The device is RoHS-compliant and supports USB 2.0 Full-Speed (12 Mbps) with bus or self-powered modes and USB suspend for low power. It is designed for applications such as medical devices, point-of-sale terminals, and industrial control systems.
Applications
IC USB TO SERIAL BRIDGE 24QFN
USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4)
IC USB TO SERIAL BRIDGE 24QFN
USB Bus Controller, CMOS
Infineon CY7C65211-24LTXIT Controller IC
Infineon CY7C65211-24LTXIT Controller IC
USB Bridge, USB to I²C USB 2.0 UART Interface 24-QFN (4x4)
IC USB TO SERIAL BRIDGE 24QFN
USB TO I2C/SPI/UART BRIDGE, 85DEG C ROHS COMPLIANT: YES
IC USB TO SERIAL BRIDGE 24QFN
| Infineon Technologies AG | DigiKey | Rochester Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY7C65211-24LTXIT | 448-CY7C65211-24LTXITCT-ND | CY7C65211-24LTXIT | 2732639 | CY7C65211-24LTXIT | CY7C65211-24LTXIT | 50AK9687 | CY7C65211-24LTXIT |
| Product Name | Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65211-24LTXIT | Controllers | USB Interface ICs | Controllers | Interface - Controllers | Usb To I2C/spi/uart Bridge, 85Deg C Rohs Compliant Cypress Infineon Technologies | Controllers | |
| Technology | USB | USB; UART | USB | USB | UART | UART | USB; I2C | UART |
| Device Type | Line / Bus Controller; CardBus Controller | Line / Bus Controller | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | PG-VQFN-24 | 24-UFQFN Exposed Pad | PG-VQFN-24 | 24-UFQFN Exposed Pad | 24-UFQFN Exposed Pad | 24-UFQFN Exposed Pad |