ARCNET Controller ARCNET 878.1 Interface 48-LQFP (7x7)
Manufacturer: Microchip Technology
Win Source Part Number: 867055-COM20020I3V-H
Operating Temperature Range: -40°C ~ 85°C
Features: ARCNET Controller ARCNET 878.1 - Interface 48-LQFP (7x7)
Package: 48-LQFP
Package: Tray
Family Name: COM20020
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC CONTROLLER ARCNET 48TQFP
IC CONTROLLER ARCNET 48TQFP
IC CONTROLLER ARCNET 48TQFP
ARCNET Controller ARCNET 878.1 Interface 48-LQFP (7x7)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | COM20020I3V-HT-ND | 867055-COM20020I3V-HT | COM20020I3V-HT | COM20020I3V-HT | COM20020I3V-HT | COM20020I3V-HT |
| Product Name | Controllers | Interface - Interface - Controllers - COM20020I3V-HT | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Technology | ARCNET | ARCNET | ARCNET | |||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3.6V | Other | Other; 3.3V | Other; 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |