Win Source Part Number: 1370788-BD93W21F-E2
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 16-SOP
Base Product Number: BD93W21
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 4.75V ~ 20V
Current - Supply: 3.2mA
Protocol: USB
Standards: USB 3.0
USB Controller USB 3.0 Interface 16-SOP
USB Controller USB 3.0 Interface 16-SOP
USB TYPE-C/PD CONTROLLER, -30TO105DEG C ROHS COMPLIANT: YES
BD93W21F IS A USB TYPE-C POWER D
USB Controller USB 3.0 Interface 16-SOP
USB Interface IC USB TYPE-C POWER DELIVERY
BD93W21F IS A USB TYPE-C POWER D
Integrated Circuits (ICs) - Interface ICs - USB ICs
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370788-BD93W21F-E2 | 846-BD93W21F-E2TR-ND | 54AH2920 | BD93W21F-E2 | BD93W21F-E2 | BD93W21F-E2 | BD93W21F-E2 | BD93W21F-E2 |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Usb Type-C/pd Controller, -30To105Deg C Rohs Compliant Rohm | Controllers | Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface ICs - USB ICs |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface | |||
| Supply Voltage | Other; 4.75V ~ 20V | Other; 4.75V ~ 20V | Other; 4.75V ~ 20V | Other; 4.75V ~ 20V | ||||
| Operating Temperature | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) |