CY7C65620-56LFXAT -- INTERFACE - CONTROLLERS
Rochester Electronics
Interface - Controllers
CY7C65620-56LFXAT
Description
USB BUS CONTROLLER, CMOS
-
Lingto Electronic Limited
Datasheet
Description
USB BUS CONTROLLER, CMOS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CY7C65620-56LFXAT |
|
Product Name
|
Interface - Controllers |
|
Technology
|
USB; USB
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Front End
Package Type
16-TFQFN Exposed Pad
Pins
16 #
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Package Type
Tube
View Details
4 suppliers
Device Type
Receiver; Sensor Interface
Supply Voltage
Other
Package Type
24-CDIP (0.600, 15.24mm)
View Details