USB Controller I²C Interface UCSP50L2C
USB Controller I²C Interface UCSP50L2C
USB Controller I²C Interface UCSP50L2C
USB TYPE-C POWER DELIVERY CONTRO
USB TYPE-C POWER DELIVERY CONTRO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 846-BD93E11GWL-E2CT-ND | BD93E11GWL-E2 | BD93E11GWL-E2 | BD93E11GWL-E2 |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB; I2C | I2C; I²C | USB; USB | I2C; I²C |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.1V ~ 5.5V, 3.67V ~ 22V, 4.9V ~ 5.5V | Other; 3.1V ~ 5.5V, 3.67V ~ 22V, 4.9V ~ 5.5V | Other | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |