BCM84891B0IFSBG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - CONTROLLERS
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Controllers
BCM84891B0IFSBG
Description
IC TRANSCEIVER FBGA
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
-
ODG (Origin Data Global)
-
Quarktwin Technology Ltd.
Datasheet
Description
IC TRANSCEIVER FBGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM84891B0IFSBG |
BCM84891B0IFSBG |
BCM84891B0IFSBG |
BCM84891B0IFSBG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Controllers |
Interface - Controllers |
Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Sensor Interface; CardBus Controller
|
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Front End
Package Type
32-VFQFN Exposed Pad
Pins
32 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tube
View Details
5 suppliers