CP8769BT -- INTERFACE - CONTROLLERS
Infineon Technologies AG
Interface - Controllers
CP8769BT
Description
IC CCG4 PORT CONTROLLER
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC CCG4 PORT CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CP8769BT |
CP8769BT |
|
Product Name
|
Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 2.4V
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.135V ~ 3.465V
Operating Temperature
-40 C (-40 F)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
Bus
Device Type
Sensor Interface
Package Type
DIP; 24-CDIP
View Details