Manufacturer: Broadcom Limited
Win Source Part Number: 1322160-BCM88680CA1K
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 32
Protocol: Ethernet
Function: Switch
Interface: Ethernet
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Base Product Number: BCM88680
RoHS Status: ROHS3 Compliant
FULL NIF ELPM
Ethernet Switch Ethernet Interface
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1322160-BCM88680CA1KFSBG | BCM88680CA1KFSBG | BCM88680CA1KFSBG | BCM88680CA1KFSBG | BCM88680CA1KFSBG |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |