Manufacturer: Silicon Labs
Win Source Part Number: 771718-CP2109-A01-GM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Operating Supply Voltage: 3.3 V ~ 3.6 V
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Standards: USB 2.0
Family Name: CP2109-A01-GM
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17mA
Manufacturer Package: 28-QFN (5x5)
Alternative Parts (Cross-Reference): CP2109-A01-GMR;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
I/O Controller Interface IC USB to UART Bridge QFN28
IC BRIDGE USB TO UART QFN
IC BRIDGE USB TO UART QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 771718-CP2109-A01-GM | 336-2409-5-ND | CP2109-A01-GM | CP2109-A01-GM | CP2109-A01-GM | CP2109-A01-GM |
| Product Name | Interface - Interface - Controllers - CP2109-A01-GM | Controllers | Controllers | I/O Controller Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3 V ~ 3.6 V | Other; 3.3V ~ 3.6V | 3.6V; Other; 3.3V ~ 3.6V | 3.6V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 125 C (-67 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; UART | UART | UART | USB; USB |