USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Manufacturer: Silicon Labs
Win Source Part Number: 090119-CP2102-GM
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): CP2102-GMR; CP2102N-A01-GQFN28; CP2102N-A01-GQFN28R;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
USB / UART BRIDGE, 28-MLP; USB IC Type:USB-to-UART BRIDGE; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:MLP; No. of Pins:28Pins; Data Rate:480Mbps; No. of Ports:1 Port; Product Range:- RoHS Compliant: Yes
IC USB-TO-UART BRIDGE 28VQFN
IC USB-TO-UART BRIDGE 28VQFN
USB Interface IC USB to UART Bridge QFN28
| DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 336-1160-5-ND | 5268841 | 090119-CP2102-GM | CP2102-GM | 30K5635 | CP2102-GM | CP2102-GM | CP2102-GM |
| Product Name | Controllers | Multiprotocol Transceivers | Interface - Interface - Controllers - CP2102-GM | Controllers | Usb / Uart Bridge, 28-Mlp; Usb Ic Type Silicon Labs | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Technology | USB; UART | UART | USB | UART | USB; USB | |||
| Device Type | Line / Bus Controller | Transceiver | CardBus Controller | UART | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.3V; Other; 3.3 v | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | Other; 3V | 3.6V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | 28-VFQFN Exposed Pad | QFNL; Qfn | 28-QFN (5x5) | 28-VFQFN Exposed Pad | MLP | 28-VFQFN Exposed Pad | QFN-28 |