Manufacturer: Rohm Semiconductor
Win Source Part Number: 049903-BU92747KV-E2
Packaging: Reel - TR
Protocol: IRDA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-LQFP
Purpose: Controller
Supply Voltage - Operating: 1.62 V to 1.98 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC CTLR IRDA LSI REMOTE 48VQFP
IRDA® Controller I²C Interface
IC CTLR IRDA LSI REMOTE 48VQFP
I/O Controller Interface IC IC IRDA CONTRLLR LSI
IC CTLR IRDA LSI REMOTE 48VQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 049903-BU92747KV-E2 | BU92747KV-E2TR-ND | BU92747KV-E2 | BU92747KV-E2 | BU92747KV-E2 | BU92747KV-E2 |
| Product Name | Interface - Interface - Controllers - BU92747KV-E2 | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | I/O Controller Interface IC | Interface - Controllers |
| Supply Voltage | Other; 1.62 V ~ 1.98 V | Other; 1.62V ~ 1.98V | Other; 1.62V ~ 1.98V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | I2C; IRDA® | I2C; I²C | IRDAR | I2C; I²C | ||
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |