Manufacturer: Microchip Technology
Win Source Part Number: 050417-COM20020I3V-D
Packaging: Reel - TR
Protocol: ARCNET
Standards: ARCNET 878.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)
ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)
ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)
IC CTRLR ARCNET 28PLCC
ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)
IC CTRLR ARCNET 28PLCC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 050417-COM20020I3V-DZD-TR | COM20020I3V-DZD-TR-ND | COM20020I3V-DZD-TR | COM20020I3V-DZD-TR | COM20020I3V-DZD-TR |
| Product Name | Interface - Interface - Controllers - COM20020I3V-DZD-TR | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | PLCC; 28-PLCC (11.51x11.51) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Technology | Parallel | Parallel | Parallel | ARCNET |