ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)
Manufacturer: Microchip Technology
Win Source Part Number: 013245-COM20020I3V-D
Packaging: Tube/Rail
Protocol: ARCNET
Standards: ARCNET 878.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC CTRLR LAN UNIV 2KX8 28-PLCC
ARCNET Controller ARCNET 878.1 Parallel Interface 28-PLCC (11.51x11.51)
IC CTRLR LAN UNIV 2KX8 28-PLCC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1002-5-ND | 013245-COM20020I3V-DZD | COM20020I3V-DZD | COM20020I3V-DZD | COM20020I3V-DZD |
| Product Name | Controllers | Interface - Interface - Controllers - COM20020I3V-DZD | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Parallel | Parallel | Parallel | ARCNET | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |