Manufacturer: Silicon Labs
Win Source Part Number: 810635-CP2615-A01-GM
Packaging: Tube
Protocol: USB
Function: Bridge, USB to I2S
Interface: I²S
Current - Supply: 20.2mA
Standards: USB 1.0
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V
USB Bridge, USB to I²S USB 1.0 I²S Interface 32-QFN (5x5)
IC USB TO I2S BRIDGE 32QFN
USB Bridge, USB to I²S USB 1.0 I²S Interface 32-QFN (5x5)
INTERFACE BRIDGE, USB-TO-I2S, QFN-32; Bridge Type:USB to I2S; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
IC USB TO I2S BRIDGE 32QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 810635-CP2615-A01-GM | 336-3951-ND | CP2615-A01-GM | CP2615-A01-GM | 16AC3219 | CP2615-A01-GM |
| Product Name | Interface - Interface - Controllers - CP2615-A01-GM | Controllers | Interface - Controllers | Controllers | Interface Bridge, Usb-To-I2S, Qfn-32; Bridge Type Silicon Labs | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 2.7V ~ 3.6V | 3V; 3.3V; Other; 2.7V ~ 3.6V | 3.6V; Other; 2.7V ~ 3.6V | Other; 2.7V | 3.6V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB | I2C; I²S | I2C; I²S | USB | USB; USB |