USB Controller USB 2.0 GPIO, I²C, Serial, UART Interface 24-QFN (4x4)
USB Controller USB 2.0 GPIO, I²C, Serial, UART Interface 24-QFN (4x4)
USB-I2C INTERFACE, 12MBPS, -40 TO 85DEGC ROHS COMPLIANT: YES
USB FULL-SPEED PERIPHERALS
USB FULL-SPEED PERIPHERALS
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 448-CY7C65210A-24LTXITTR-ND | CY7C65210A-24LTXIT | 50AK0574 | CY7C65210A-24LTXIT | CY7C65210A-24LTXIT |
| Product Name | Controllers | Controllers | Usb-I2C Interface, 12Mbps, -40 To 85Degc Rohs Compliant Cypress Infineon Technologies | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB; I2C | I2C; GPIO, I²C, Serial, UART | USB; I2C | USB; USB | I2C; GPIO, I²C, Serial, UART |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V | Other; 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |