Broadcom Inc. Interface - Interface - Controllers - BCM82381AKFSBG BCM82381AKFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863827-BCM82381AKFSB G Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863827-BCM82381AKFSB G Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM82381AKFSBG - 863827-BCM82381AKFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM82381AKFSBG
863827-BCM82381AKFSBG
Interface - Interface - Controllers - BCM82381AKFSBG 863827-BCM82381AKFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 863827-BCM82381AKFSB G Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 863827-BCM82381AKFSBG
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM82381AKFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM82381AKFSBG
8X25G BIDIR (FRONT PANEL)

8X25G BIDIR (FRONT PANEL)

Supplier's Site
Controllers - BCM82381AKFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM82381AKFSBG
Controllers BCM82381AKFSBG
Interface

Interface

Buy Now
Interface - Controllers - BCM82381AKFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM82381AKFSBG
Interface - Controllers BCM82381AKFSBG
8X25G BIDIR (FRONT PANEL)

8X25G BIDIR (FRONT PANEL)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863827-BCM82381AKFSBG BCM82381AKFSBG BCM82381AKFSBG BCM82381AKFSBG
Product Name Interface - Interface - Controllers - BCM82381AKFSBG Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers