Broadcom Inc. Interface - Interface - Controllers - BCM84324BKFSBG BCM84324BKFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913062-BCM84324BKFSB G Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913062-BCM84324BKFSB G Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM84324BKFSBG - 913062-BCM84324BKFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM84324BKFSBG
913062-BCM84324BKFSBG
Interface - Interface - Controllers - BCM84324BKFSBG 913062-BCM84324BKFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 913062-BCM84324BKFSB G Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913062-BCM84324BKFSBG
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM84324BKFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM84324BKFSBG
10G/40G LOW-POWER PHY

10G/40G LOW-POWER PHY

Supplier's Site
Interface - Controllers - BCM84324BKFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM84324BKFSBG
Interface - Controllers BCM84324BKFSBG
10G/40G LOW-POWER PHY

10G/40G LOW-POWER PHY

Supplier's Site Datasheet
Controllers - BCM84324BKFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM84324BKFSBG
Controllers BCM84324BKFSBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913062-BCM84324BKFSBG BCM84324BKFSBG BCM84324BKFSBG BCM84324BKFSBG
Product Name Interface - Interface - Controllers - BCM84324BKFSBG Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Interface - Sensor and Detector Interfaces - AD9821KSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details