USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)
Manufacturer: Silicon Labs
Win Source Part Number: 851638-CP2615-A02-GM
Series: USBXpress™
Features: Interface
Package: Tube
Part Status: Not For New Designs
Family Name: CP2615
Categories: Integrated Circuits (ICs)
ECCN: 5A991B
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
IC USB TO I2S BRIDGE 32QFN
USB Interface IC USB to I2S Digital Audio Bridge
IC USB TO I2S BRIDGE 32QFN
USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)
USB-I2S DIGITAL AUDIO BRIDGE, 85DEG C ROHS COMPLIANT: YES
IC USB TO I2S BRIDGE 32QFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 336-4719-ND | 851638-CP2615-A02-GM | CP2615-A02-GM | CP2615-A02-GM | CP2615-A02-GM | CP2615-A02-GM | 66AH5408 | CP2615-A02-GM |
| Product Name | Controllers | Interface - Interface - Controllers - CP2615-A02-GM | Controllers | USB Interface IC | Interface - Controllers | Controllers | Usb-I2S Digital Audio Bridge, 85Deg C Rohs Compliant Silicon Labs | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; I2C | I2C; I²C, I²S, UART | I2C; I²C, I²S, UART | I2C; I²C, I²S, UART | USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 3.6V | Other; 2.7V ~ 3.6V | 3.6V; Other; 2.7V ~ 3.6V | 3.6V; Other | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |